multicomp PRO Resistor, Thin Film, 120Kohm 62.5Mw 0.05%; Resistance Multicomp Pro MCTF0603ATX1203

Description
RESISTOR, THIN FILM, 120KOHM 62.5mW 0.05%; Resistance:120kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 120KOHM 62.5mW 0.05%; Resistance:120kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 120Kohm 62.5Mw 0.05%; Resistance Multicomp Pro - 11P0086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 120Kohm 62.5Mw 0.05%; Resistance Multicomp Pro
11P0086
Resistor, Thin Film, 120Kohm 62.5Mw 0.05%; Resistance Multicomp Pro 11P0086
RESISTOR, THIN FILM, 120KOHM 62.5mW 0.05%; Resistance:120kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 120KOHM 62.5mW 0.05%; Resistance:120kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 120K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro - 41P0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro
41P0343
Res, Thin Film, 120K, 0.05%, 0.0625W, 0603; Resistance Multicomp Pro 41P0343
RES, THIN FILM, 120K, 0.05%, 0.0625W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 120K, 0.05%, 0.0625W, 0603; Resistance:120kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11P0086
Product Name Resistor, Thin Film, 120Kohm 62.5Mw 0.05%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details