PELTIER MODULE, 118W, 40 x 40 x 3.5mm; No. of Stages:1 Stage; Cooling Power Pc:118W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:24.1VDC; Length:40mm; Width:40mm; Depth:3.5mm; Product Range:MCTE SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1465 |
| Product Name | Peltier Module, 118W, 40 X 40 X 3.5Mm; No. Of Stages Multicomp Pro |