PELTIER MODULE, 130W, 50 x 50 x 3.5mm; No. of Stages:1 Stage; Cooling Power Pc:130W; Current Max @ Diff Temperature Max:15A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:50mm; Width:50mm; Depth:3.5mm; Product Range:MCTE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1464 |
| Product Name | Peltier Module, 130W, 50 X 50 X 3.5Mm; No. Of Stages Multicomp Pro |