PELTIER MODULE, 110W, 40 x 40 x 3.7mm; No. of Stages:1 Stage; Cooling Power Pc:110W; Current Max @ Diff Temperature Max:12A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:40mm; Width:40mm; Depth:3.7mm; Product Range:MCTE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1463 |
| Product Name | Peltier Module, 110W, 40 X 40 X 3.7Mm; No. Of Stages Multicomp Pro |