multicomp PRO Terminal Block Header, Vertical, 4 Position, 7.62Mm; Gender Multicomp Pro MCTE-04F04

Description
TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 4 Position, 7.62Mm; Gender Multicomp Pro - 54T7693 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 4 Position, 7.62Mm; Gender Multicomp Pro
54T7693
Terminal Block Header, Vertical, 4 Position, 7.62Mm; Gender Multicomp Pro 54T7693
TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7693
Product Name Terminal Block Header, Vertical, 4 Position, 7.62Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details