multicomp PRO Terminal Block Header, Vertical, 2 Position, 7.62Mm; Gender Multicomp Pro MCTE-04F02

Description
TERMINAL BLOCK HEADER, VERTICAL, 2 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 2 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 2 Position, 7.62Mm; Gender Multicomp Pro - 54T7692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 2 Position, 7.62Mm; Gender Multicomp Pro
54T7692
Terminal Block Header, Vertical, 2 Position, 7.62Mm; Gender Multicomp Pro 54T7692
TERMINAL BLOCK HEADER, VERTICAL, 2 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 2 POSITION, 7.62MM; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7692
Product Name Terminal Block Header, Vertical, 2 Position, 7.62Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details