multicomp PRO Terminal Block Header, Vertical, 9 Position, 5.08Mm; Gender Multicomp Pro MCTE-04D09

Description
TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes
Description
TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 9 Position, 5.08Mm; Gender Multicomp Pro - 54T7691 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 9 Position, 5.08Mm; Gender Multicomp Pro
54T7691
Terminal Block Header, Vertical, 9 Position, 5.08Mm; Gender Multicomp Pro 54T7691
TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ME Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7691
Product Name Terminal Block Header, Vertical, 9 Position, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details