multicomp PRO Terminal Block Header, Vertical, 6 Position, 3.81Mm; Gender Multicomp Pro MCTE-04B06

Description
TERMINAL BLOCK HEADER, VERTICAL, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 6 Position, 3.81Mm; Gender Multicomp Pro - 54T7682 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 6 Position, 3.81Mm; Gender Multicomp Pro
54T7682
Terminal Block Header, Vertical, 6 Position, 3.81Mm; Gender Multicomp Pro 54T7682
TERMINAL BLOCK HEADER, VERTICAL, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 6 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7682
Product Name Terminal Block Header, Vertical, 6 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Carriers for
Specs
Product Type IC Socket
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details