multicomp PRO Terminal Block Header, Vertical, 4 Position, 3.81Mm; Gender Multicomp Pro MCTE-04B04

Description
TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 4 Position, 3.81Mm; Gender Multicomp Pro - 54T7680 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 4 Position, 3.81Mm; Gender Multicomp Pro
54T7680
Terminal Block Header, Vertical, 4 Position, 3.81Mm; Gender Multicomp Pro 54T7680
TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 4 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7680
Product Name Terminal Block Header, Vertical, 4 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Hollow Turret Terminal .075
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102241-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers