multicomp PRO Terminal Block Header, Vertical, 9 Position, 3.5Mm; Gender Multicomp Pro MCTE-04A09

Description
TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 9 Position, 3.5Mm; Gender Multicomp Pro - 54T7674 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 9 Position, 3.5Mm; Gender Multicomp Pro
54T7674
Terminal Block Header, Vertical, 9 Position, 3.5Mm; Gender Multicomp Pro 54T7674
TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 9 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7674
Product Name Terminal Block Header, Vertical, 9 Position, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details