multicomp PRO Terminal Block Header, Vertical, 8 Position, 3.5Mm; Gender Multicomp Pro MCTE-04A08

Description
TERMINAL BLOCK HEADER, VERTICAL, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, VERTICAL, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Vertical, 8 Position, 3.5Mm; Gender Multicomp Pro - 54T7673 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Vertical, 8 Position, 3.5Mm; Gender Multicomp Pro
54T7673
Terminal Block Header, Vertical, 8 Position, 3.5Mm; Gender Multicomp Pro 54T7673
TERMINAL BLOCK HEADER, VERTICAL, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, VERTICAL, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7673
Product Name Terminal Block Header, Vertical, 8 Position, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV10805F1-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102142-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1126644-10114828-10103LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers