multicomp PRO Terminal Block Header, Right Angle, 12 Position, 3.81Mm; Gender Multicomp Pro MCTE-03B12

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 12 Position, 3.81Mm; Gender Multicomp Pro - 54T7662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 12 Position, 3.81Mm; Gender Multicomp Pro
54T7662
Terminal Block Header, Right Angle, 12 Position, 3.81Mm; Gender Multicomp Pro 54T7662
TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7662
Product Name Terminal Block Header, Right Angle, 12 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102448-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DDR4 TH - 10153520-2203013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details