multicomp PRO Terminal Block Header, Right Angle, 10 Position, 3.81Mm; Gender Multicomp Pro MCTE-03B10

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 10 Position, 3.81Mm; Gender Multicomp Pro - 54T7660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 10 Position, 3.81Mm; Gender Multicomp Pro
54T7660
Terminal Block Header, Right Angle, 10 Position, 3.81Mm; Gender Multicomp Pro 54T7660
TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 10 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7660
Product Name Terminal Block Header, Right Angle, 10 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10151094-1351J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details