multicomp PRO Terminal Block Header, Right Angle, 7 Position, 3.81Mm; Gender Multicomp Pro MCTE-03B07

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 7 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 7 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 7 Position, 3.81Mm; Gender Multicomp Pro - 54T7657 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 7 Position, 3.81Mm; Gender Multicomp Pro
54T7657
Terminal Block Header, Right Angle, 7 Position, 3.81Mm; Gender Multicomp Pro 54T7657
TERMINAL BLOCK HEADER, RIGHT ANGLE, 7 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 7 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7657
Product Name Terminal Block Header, Right Angle, 7 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details