multicomp PRO Terminal Block Header, Right Angle, 5 Position, 3.81Mm; Gender Multicomp Pro MCTE-03B05

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 5 Position, 3.81Mm; Gender Multicomp Pro - 54T7655 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 5 Position, 3.81Mm; Gender Multicomp Pro
54T7655
Terminal Block Header, Right Angle, 5 Position, 3.81Mm; Gender Multicomp Pro 54T7655
TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 5 POSITION, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7655
Product Name Terminal Block Header, Right Angle, 5 Position, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102142-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details