multicomp PRO Terminal Block Header, Right Angle, 12 Position, 3.5Mm; Gender Multicomp Pro MCTE-03A12

Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, Right Angle, 12 Position, 3.5Mm; Gender Multicomp Pro - 54T7651 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, Right Angle, 12 Position, 3.5Mm; Gender Multicomp Pro
54T7651
Terminal Block Header, Right Angle, 12 Position, 3.5Mm; Gender Multicomp Pro 54T7651
TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK HEADER, RIGHT ANGLE, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54T7651
Product Name Terminal Block Header, Right Angle, 12 Position, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Cable Housing, no Latches - G125-3041096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC4000 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details