multicomp PRO Res, Thin Film, 14K7, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B715JT5G

Description
RES, THIN FILM, 14K7, 0.1%, 0.1W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 14K7, 0.1%, 0.1W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 14K7, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14K7, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7458
Res, Thin Film, 14K7, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7458
RES, THIN FILM, 14K7, 0.1%, 0.1W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 14K7, 0.1%, 0.1W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7458
Product Name Res, Thin Film, 14K7, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details