multicomp PRO Res, Thin Film, 45R3, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B453JT5G

Description
RES, THIN FILM, 45R3, 0.1%, 0.1W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, THIN FILM, 45R3, 0.1%, 0.1W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Thin Film, 45R3, 0.1%, 0.1W, 0805 is a precision resistor from the MCTC05 series, designed for applications requiring high accuracy and stability. It features a resistance value of 45.3 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.125W (1/8W) at an ambient temperature of 70°C, with a maximum working voltage of 150V and an overload voltage of 300V. The resistor operates effectively within a temperature range of -55°C to +155°C. Constructed on a high purity alumina substrate, this thin film resistor exhibits a low temperature coefficient of ±25 PPM/°C, ensuring minimal resistance change with temperature variations. It also demonstrates good performance under various conditions, including short time overload and humidity tests, with specified resistance changes. The component is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Res, Thin Film, 45R3, 0.1%, 0.1W, 0805 is a precision resistor from the MCTC05 series, designed for applications requiring high accuracy and stability. It features a resistance value of 45.3 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.125W (1/8W) at an ambient temperature of 70°C, with a maximum working voltage of 150V and an overload voltage of 300V. The resistor operates effectively within a temperature range of -55°C to +155°C. Constructed on a high purity alumina substrate, this thin film resistor exhibits a low temperature coefficient of ±25 PPM/°C, ensuring minimal resistance change with temperature variations. It also demonstrates good performance under various conditions, including short time overload and humidity tests, with specified resistance changes. The component is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 45R3, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 45R3, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7686
Res, Thin Film, 45R3, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7686
RES, THIN FILM, 45R3, 0.1%, 0.1W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 45R3, 0.1%, 0.1W, 0805; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7686
Product Name Res, Thin Film, 45R3, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers