multicomp PRO Res, Thin Film, 316K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B3163T5G

Description
RES, THIN FILM, 316K, 0.1%, 0.1W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 316K, 0.1%, 0.1W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 316K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 316K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7619
Res, Thin Film, 316K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7619
RES, THIN FILM, 316K, 0.1%, 0.1W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 316K, 0.1%, 0.1W, 0805; Resistance:316kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7619
Product Name Res, Thin Film, 316K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457449 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers