multicomp PRO Res, Thin Film, 22K6, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B2262T5G

Description
RES, THIN FILM, 22K6, 0.1%, 0.1W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 22K6, 0.1%, 0.1W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 22K6, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22K6, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7548
Res, Thin Film, 22K6, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7548
RES, THIN FILM, 22K6, 0.1%, 0.1W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 22K6, 0.1%, 0.1W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7548
Product Name Res, Thin Film, 22K6, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details