multicomp PRO Res, Thin Film, 169K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B1693T5G

Description
RES, THIN FILM, 169K, 0.1%, 0.1W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 169K, 0.1%, 0.1W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 169K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 169K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7489
Res, Thin Film, 169K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7489
RES, THIN FILM, 169K, 0.1%, 0.1W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 169K, 0.1%, 0.1W, 0805; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7489
Product Name Res, Thin Film, 169K, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details