multicomp PRO Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCTC0525B150JT5G

Description
RES, THIN FILM, 15R, 0.1%, 0.1W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 15R, 0.1%, 0.1W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 01N7460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
01N7460
Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 01N7460
RES, THIN FILM, 15R, 0.1%, 0.1W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 15R, 0.1%, 0.1W, 0805; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01N7460
Product Name Res, Thin Film, 15R, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details