multicomp PRO Terminal Block Pluggable, 11 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-56B11

Description
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.81mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.81mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 11 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7640 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 11 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7640
Terminal Block Pluggable, 11 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7640
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.81mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.81mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7640
Product Name Terminal Block Pluggable, 11 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers