multicomp PRO Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-56A10

Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7637 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7637
Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7637
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7637
Product Name Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details