multicomp PRO Terminal Block Pluggable, 7 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-56A07

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7634 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7634
Terminal Block Pluggable, 7 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7634
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7634
Product Name Terminal Block Pluggable, 7 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details