multicomp PRO Terminal Block Pluggable, 3 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-56A03

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7630 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7630
Terminal Block Pluggable, 3 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7630
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7630
Product Name Terminal Block Pluggable, 3 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details