multicomp PRO Terminal Block Pluggable, 12 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-52A12

Description
TERMINAL BLOCK PLUGGABLE, 12 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 12 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 12 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7628 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 12 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7628
Terminal Block Pluggable, 12 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7628
TERMINAL BLOCK PLUGGABLE, 12 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 12 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7628
Product Name Terminal Block Pluggable, 12 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details