multicomp PRO Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-52A10

Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7626
Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7626
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7626
Product Name Terminal Block Pluggable, 10 Position, 24-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.059 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details