multicomp PRO Terminal Block Pluggable, 7 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-42A07

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7616 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7616
Terminal Block Pluggable, 7 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7616
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7616
Product Name Terminal Block Pluggable, 7 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 1
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2853.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/22-D
View Details