multicomp PRO Terminal Block Pluggable, 3 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro MCTC-42A03

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro - 54T7614 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
54T7614
Terminal Block Pluggable, 3 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro 54T7614
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 26-16AWG, 3.5MM; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7614
Product Name Terminal Block Pluggable, 3 Position, 26-16Awg, 3.5Mm; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 3
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers