multicomp PRO Terminal Block Pluggable, 9 Position, 24-14Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTC-21D09

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-14AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-14AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 24-14Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7613 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 24-14Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7613
Terminal Block Pluggable, 9 Position, 24-14Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7613
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-14AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-14AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7613
Product Name Terminal Block Pluggable, 9 Position, 24-14Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1674/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers