multicomp PRO Terminal Block Pluggable,43 Position, 24-14Awg, 7.62Mm; Pitch Spacing Multicomp Pro MCTC-10F04

Description
TERMINAL BLOCK PLUGGABLE,43 POSITION, 24-14AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE,43 POSITION, 24-14AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable,43 Position, 24-14Awg, 7.62Mm; Pitch Spacing Multicomp Pro - 54T7609 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable,43 Position, 24-14Awg, 7.62Mm; Pitch Spacing Multicomp Pro
54T7609
Terminal Block Pluggable,43 Position, 24-14Awg, 7.62Mm; Pitch Spacing Multicomp Pro 54T7609
TERMINAL BLOCK PLUGGABLE,43 POSITION, 24-14AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE,43 POSITION, 24-14AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7609
Product Name Terminal Block Pluggable,43 Position, 24-14Awg, 7.62Mm; Pitch Spacing Multicomp Pro
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers