The Terminal Block Pluggable, 11 Position, 24-12 AWG, 5.08 mm pitch from Multicomp Pro is designed for reliable electrical connections in various applications. It supports a wire size range from 24 AWG to 12 AWG and has a rated current of 16 A with a maximum voltage of 300 V AC. The housing is made from polyamide 66, ensuring durability, while the cage clamp is constructed from brass with a nickel plating for enhanced conductivity. The contacts are made of phosphor bronze and are tin plated, providing good corrosion resistance. This terminal block operates effectively within a temperature range of -40°C to +105°C and features a torque specification of 7 lb-inch for secure connections.
TERMINAL BLOCK PLUGGABLE, 11 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:11Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 54T7606 |
| Product Name | Terminal Block Pluggable, 11 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro |
| North American | 24 to 12 AWG |