multicomp PRO Terminal Block Pluggable, 10 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTC-10D10

Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 10 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7605 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 10 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7605
Terminal Block Pluggable, 10 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7605
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7605
Product Name Terminal Block Pluggable, 10 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details