multicomp PRO Terminal Block Pluggable, 9 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTC-10D09

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7604 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7604
Terminal Block Pluggable, 9 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7604
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7604
Product Name Terminal Block Pluggable, 9 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15073 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers