multicomp PRO Terminal Block Pluggable, 8 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTC-10D08

Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 8 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7603
Terminal Block Pluggable, 8 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7603
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7603
Product Name Terminal Block Pluggable, 8 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.072 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details