multicomp PRO Terminal Block Pluggable, 7 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTC-10D07

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7602 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7602
Terminal Block Pluggable, 7 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7602
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7602
Product Name Terminal Block Pluggable, 7 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.208 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details