multicomp PRO Terminal Block Pluggable, 6 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTC-10D06

Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 6 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7601 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7601
Terminal Block Pluggable, 6 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7601
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 24-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7601
Product Name Terminal Block Pluggable, 6 Position, 24-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
DIN Rail Terminal Blocks - XW2B-2 - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type DIN Rail Terminal Blocks
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers