multicomp PRO Terminal Block Pluggable, 10 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro MCTC-10C10

Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 10 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7597 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 10 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7597
Terminal Block Pluggable, 10 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7597
TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 10 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7597
Product Name Terminal Block Pluggable, 10 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15074 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Fixed Terminal Blocks - 30.216/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details