multicomp PRO Terminal Block Pluggable, 8 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro MCTC-10C08

Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 8 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7595 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7595
Terminal Block Pluggable, 8 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7595
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Gender:PlugRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-12AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7595
Product Name Terminal Block Pluggable, 8 Position, 24-12Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers