multicomp PRO Terminal Block Pcb, 3 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro MCTB-92F03M

Description
TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 3 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro - 54T7593 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 3 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro
54T7593
Terminal Block Pcb, 3 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro 54T7593
TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7593
Product Name Terminal Block Pcb, 3 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.059 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Through terminal block - 2002-1902 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers