multicomp PRO Terminal Block Pcb, 2 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro MCTB-92F02M

Description
TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 2 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro - 54T7592 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 2 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro
54T7592
Terminal Block Pcb, 2 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro 54T7592
TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; Pitch Spacing:7.62mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7592
Product Name Terminal Block Pcb, 2 Position, 20-10Awg, 7.62Mm; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details