multicomp PRO Terminal Block Pcb, 3 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro MCTB-91G03M

Description
TERMINAL BLOCK PCB, 3 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Description
TERMINAL BLOCK PCB, 3 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block PCB, 3 Position, 24-10AWG, 9.52mm pitch spacing from Multicomp Pro is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 10AWG to 24AWG and features a maximum load current rating of 25A. The housing is made from PA 66 material, while the cage clamp is constructed from steel with a nickel plating, ensuring durability. The screw thread is M3.0, made of zinc-plated steel, and the product operates effectively within a temperature range of -40AöC to +105AöC. The nominal voltage rating is 300V, making it suitable for a variety of electrical projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block PCB, 3 Position, 24-10AWG, 9.52mm pitch spacing from Multicomp Pro is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 10AWG to 24AWG and features a maximum load current rating of 25A. The housing is made from PA 66 material, while the cage clamp is constructed from steel with a nickel plating, ensuring durability. The screw thread is M3.0, made of zinc-plated steel, and the product operates effectively within a temperature range of -40AöC to +105AöC. The nominal voltage rating is 300V, making it suitable for a variety of electrical projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 3 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro - 54T7591 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 3 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro
54T7591
Terminal Block Pcb, 3 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro 54T7591
TERMINAL BLOCK PCB, 3 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 3 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7591
Product Name Terminal Block Pcb, 3 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details