multicomp PRO Terminal Block Pcb, 2 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro MCTB-91G02M

Description
TERMINAL BLOCK PCB, 2 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 2 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 2 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro - 54T7590 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 2 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro
54T7590
Terminal Block Pcb, 2 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro 54T7590
TERMINAL BLOCK PCB, 2 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 2 POSITION, 24-10AWG, 9.52MM; Pitch Spacing:9.53mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7590
Product Name Terminal Block Pcb, 2 Position, 24-10Awg, 9.52Mm; Pitch Spacing Multicomp Pro
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details