multicomp PRO Terminal Block Pcb, 11 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C11

Description
TERMINAL BLOCK PCB, 11 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 11 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 11 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 11 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7588
Terminal Block Pcb, 11 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7588
TERMINAL BLOCK PCB, 11 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PCB, 11 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7588
Product Name Terminal Block Pcb, 11 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers