multicomp PRO Terminal Block Pcb, 9 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C09

Description
TERMINAL BLOCK PCB, 9 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 9 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 9 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7586 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 9 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7586
Terminal Block Pcb, 9 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7586
TERMINAL BLOCK PCB, 9 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 9 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7586
Product Name Terminal Block Pcb, 9 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details