multicomp PRO Terminal Block Pcb, 8 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C08

Description
TERMINAL BLOCK PCB, 8 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 8 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 8 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7585 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 8 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7585
Terminal Block Pcb, 8 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7585
TERMINAL BLOCK PCB, 8 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 8 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7585
Product Name Terminal Block Pcb, 8 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers