multicomp PRO Terminal Block Pcb, 7 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C07

Description
TERMINAL BLOCK PCB, 7 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 7 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 7 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7584 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 7 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7584
Terminal Block Pcb, 7 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7584
TERMINAL BLOCK PCB, 7 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 7 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7584
Product Name Terminal Block Pcb, 7 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1401/000-014 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details