multicomp PRO Terminal Block Pcb, 2 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro MCTB-61C02

Description
TERMINAL BLOCK PCB, 2 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 2 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 2 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro - 54T7579 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 2 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
54T7579
Terminal Block Pcb, 2 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro 54T7579
TERMINAL BLOCK PCB, 2 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PCB, 2 POSITION, 26-14AWG, 5MM; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7579
Product Name Terminal Block Pcb, 2 Position, 26-14Awg, 5Mm; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details
Fuse terminal block - 2002-1614 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers