multicomp PRO Terminal Block Pcb, 12 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro MCTB-31D12

Description
TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pcb, 12 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro - 54T7578 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pcb, 12 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
54T7578
Terminal Block Pcb, 12 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro 54T7578
TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PCB, 12 POSITION, 26-12AWG, 5.08MM; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54T7578
Product Name Terminal Block Pcb, 12 Position, 26-12Awg, 5.08Mm; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details